Red Lion Controls, Inc. SL-9ES Unmanaged Ethernet Switch, SC 4km SL-9ES-2SC

Description
Unmanaged Plug and Play Operation 9 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 9 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-9ES Unmanaged Ethernet Switch, SC 4km - SL-9ES-2SC - Red Lion Controls, Inc.
York, PA, United States
SL-9ES Unmanaged Ethernet Switch, SC 4km
SL-9ES-2SC
SL-9ES Unmanaged Ethernet Switch, SC 4km SL-9ES-2SC
Unmanaged Plug and Play Operation 9 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 9 Port Lite-Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Multimode 4km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Network Switches - 2208482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2208482
Network Switches 2208482
N-Tron SL-9ES-2SC Ethernet Switch

N-Tron SL-9ES-2SC Ethernet Switch

Supplier's Site
Switches, Hubs - SL-9ES-2SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-9ES-2SC-ND
Switches, Hubs SL-9ES-2SC-ND
Network Switch - Unmanaged 9 Ports IP40

Network Switch - Unmanaged 9 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Network Equipment Network Equipment Network Equipment
Product Number SL-9ES-2SC 2208482 SL-9ES-2SC-ND
Product Name SL-9ES Unmanaged Ethernet Switch, SC 4km Network Switches Switches, Hubs
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data