Red Lion Controls, Inc. SL-8ES Unmanaged Ethernet Switch SL-8ES-1

Description
Unmanaged Plug and Play Operation 8 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-8ES Unmanaged Ethernet Switch - SL-8ES-1 - Red Lion Controls, Inc.
York, PA, United States
SL-8ES Unmanaged Ethernet Switch
SL-8ES-1
SL-8ES Unmanaged Ethernet Switch SL-8ES-1
Unmanaged Plug and Play Operation 8 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 8 Port Lite-Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SL-8ES-1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-8ES-1-ND
Switches, Hubs SL-8ES-1-ND
Network Switch - Unmanaged 8 Ports IP40

Network Switch - Unmanaged 8 Ports IP40

Buy Now Datasheet
Network Switches - 9055762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
9055762
Network Switches 9055762
N-Tron SL-8ES-1

N-Tron SL-8ES-1

Supplier's Site
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls - 87X6175 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls
87X6175
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls 87X6175
ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SL-8ES-1 SL-8ES-1-ND 9055762 87X6175
Product Name SL-8ES Unmanaged Ethernet Switch Switches, Hubs Network Switches Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch Switch
Unlock Full Specs
to access all available technical data