Red Lion Controls, Inc. SL-6RS Ethernet Ring Switch with Monitoring, ST 20km SL-6RS-5ST-D1

Description
Real-Time Ring™ Protocol with Zero-Configuration 6 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Real-Time Ring™ Protocol with Zero-Configuration 6 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-6RS Ethernet Ring Switch with Monitoring, ST 20km - SL-6RS-5ST-D1 - Red Lion Controls, Inc.
York, PA, United States
SL-6RS Ethernet Ring Switch with Monitoring, ST 20km
SL-6RS-5ST-D1
SL-6RS Ethernet Ring Switch with Monitoring, ST 20km SL-6RS-5ST-D1
Real-Time Ring™ Protocol with Zero-Configuration 6 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Real-Time Ring™ Protocol with Zero-Configuration
  • 6 Port Industrial Ethernet Switch
    • Six10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SL-6RS-5ST-D1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-6RS-5ST-D1-ND
Switches, Hubs SL-6RS-5ST-D1-ND
Network Switch - Advanced 8 Ports

Network Switch - Advanced 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SL-6RS-5ST-D1 SL-6RS-5ST-D1-ND
Product Name SL-6RS Ethernet Ring Switch with Monitoring, ST 20km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data