Red Lion Controls, Inc. SL-6ES Unmanaged Ethernet Switch, SC 4km SL-6ES-4SC

Description
Unmanaged Plug and Play Operation 6 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-6ES Unmanaged Ethernet Switch, SC 4km - SL-6ES-4SC - Red Lion Controls, Inc.
York, PA, United States
SL-6ES Unmanaged Ethernet Switch, SC 4km
SL-6ES-4SC
SL-6ES Unmanaged Ethernet Switch, SC 4km SL-6ES-4SC
Unmanaged Plug and Play Operation 6 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 6 Port Lite-Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode 4km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SL-6ES-4SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-6ES-4SC-ND
Switches, Hubs SL-6ES-4SC-ND
Network Switch - Unmanaged 6 Ports IP40

Network Switch - Unmanaged 6 Ports IP40

Buy Now Datasheet
Network Switches - 9055753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
9055753
Network Switches 9055753
N-Tron SL-6ES-4SC

N-Tron SL-6ES-4SC

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd.
Product Category Network Equipment Network Equipment Network Equipment
Product Number SL-6ES-4SC SL-6ES-4SC-ND 9055753
Product Name SL-6ES Unmanaged Ethernet Switch, SC 4km Switches, Hubs Network Switches
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8005E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
WI-FI 5 Indoor Access Point - LN-290Q - Larch Networks
Specs
Network Equipment Access Points
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details