Red Lion Controls, Inc. SL-5ES Unmanaged Ethernet Switch, ST 20km SL-5ES-3ST

Description
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 20km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 20km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-5ES Unmanaged Ethernet Switch, ST 20km - SL-5ES-3ST - Red Lion Controls, Inc.
York, PA, United States
SL-5ES Unmanaged Ethernet Switch, ST 20km
SL-5ES-3ST
SL-5ES Unmanaged Ethernet Switch, ST 20km SL-5ES-3ST
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 20km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Lite-Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Singlemode 20km Fiber Port with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SL-5ES-3ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-5ES-3ST-ND
Switches, Hubs SL-5ES-3ST-ND
Network Switch - Unmanaged 5 Ports IP40

Network Switch - Unmanaged 5 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SL-5ES-3ST SL-5ES-3ST-ND
Product Name SL-5ES Unmanaged Ethernet Switch, ST 20km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data