Red Lion Controls, Inc. SL-5ES Unmanaged Ethernet Switch, SC 4km SL-5ES-2SC

Description
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-5ES Unmanaged Ethernet Switch, SC 4km - SL-5ES-2SC - Red Lion Controls, Inc.
York, PA, United States
SL-5ES Unmanaged Ethernet Switch, SC 4km
SL-5ES-2SC
SL-5ES Unmanaged Ethernet Switch, SC 4km SL-5ES-2SC
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Lite-Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Multimode 4km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SL-5ES-2SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-5ES-2SC-ND
Switches, Hubs SL-5ES-2SC-ND
Network Switch - Unmanaged 5 Ports IP40

Network Switch - Unmanaged 5 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SL-5ES-2SC SL-5ES-2SC-ND
Product Name SL-5ES Unmanaged Ethernet Switch, SC 4km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ - EKI-9628G-4CI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network 4G
View Details
3 suppliers
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details