Red Lion Controls, Inc. SL-5ES Unmanaged Ethernet Switch SL-5ES-1

Description
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-5ES Unmanaged Ethernet Switch - SL-5ES-1 - Red Lion Controls, Inc.
York, PA, United States
SL-5ES Unmanaged Ethernet Switch
SL-5ES-1
SL-5ES Unmanaged Ethernet Switch SL-5ES-1
Unmanaged Plug and Play Operation 5 Port Lite-Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Lite-Industrial Ethernet Switch
    • Five 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Network Switches - 9055756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
9055756
Network Switches 9055756
N-Tron SL-5ES-1 Ethernet Switch

N-Tron SL-5ES-1 Ethernet Switch

Supplier's Site
Switches, Hubs - RLC408-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC408-ND
Switches, Hubs RLC408-ND
Network Switch - Unmanaged 5 Ports IP40

Network Switch - Unmanaged 5 Ports IP40

Buy Now Datasheet
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls - 87X6156 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls
87X6156
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls 87X6156
ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SL-5ES-1 9055756 RLC408-ND 87X6156
Product Name SL-5ES Unmanaged Ethernet Switch Network Switches Switches, Hubs Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN50155 Managed PoE Ethernet Switch with 8FE+4GE, 24-110VDC - EKI-9512E-4GMPX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2723482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 1 Gbps
View Details