Red Lion Controls, Inc. SL-2ES Media Converter, ST 4km SL-2ES-2ST

Description
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-2ES Media Converter, ST 4km - SL-2ES-2ST - Red Lion Controls, Inc.
York, PA, United States
SL-2ES Media Converter, ST 4km
SL-2ES-2ST
SL-2ES Media Converter, ST 4km SL-2ES-2ST
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 2 Port Lite-Industrial Media Converter
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Multimode 4km Fiber Port with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -10° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Media Converters - SL-2ES-2ST-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
SL-2ES-2ST-ND
Media Converters SL-2ES-2ST-ND
SL2 P CON1 STMMF

SL2 P CON1 STMMF

Buy Now Datasheet
Ethernet Media Converters - 2208480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Media Converters
2208480
Ethernet Media Converters 2208480
N-Tron SL-2ES-2ST Media Converter

N-Tron SL-2ES-2ST Media Converter

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd.
Product Category Network Media Converters Network Media Converters Network Media Converters
Product Number SL-2ES-2ST SL-2ES-2ST-ND 2208480
Product Name SL-2ES Media Converter, ST 4km Media Converters Ethernet Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX; 10/100Base-TX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To HDMI Male Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male
View Details
Single Pair Ethernet(SPE) Media Converters - IMC-553 - Volktek Corporation
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network SPE
Connector 1 x 10BASE-T Port
View Details
Media Converters - 2084-IMC-370I-SM-PS-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network Gigabit (Singlemode)
Connector SC
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details