OMEGA ENGINEERING, INC.
SHDH-550-240 -- 5 GAL 550W 31 LOMG OMEGA
OMEGA Engineering, Inc.
5 Gal 550W 31 Lomg Omega
SHDH-550-240
Description
5 GAL 550W 31" LOMG
Description
5 GAL 550W 31" LOMG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH4443 |
|
Product Name
|
5 Gal 550W 31 Lomg Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
222 SCFM (378 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level
33.15 dbA
View Details