Pelonis Technologies, Inc. 5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5010H05BPLP1b-7

Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D5010H05BPLP1b-7
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5010H05BPLP1b-7
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 10mm (1.97 x 1.97 x 0.39in.)
5V, 12V, 24V
9.04~18.09 CFM (0.26~0.51 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D5010H05BPLP1b-7
Product Name 5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.2700 amps
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
View Details
6020-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
6025-7 Series 3.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level 41.56 dbA
View Details