OMEGA ENGINEERING, INC.
SDX-SET-AP-J-SMP -- HANDLE/PROBE SET OMEGA
OMEGA Engineering, Inc.
Handle/probe Set Omega
SDX-SET-AP-J-SMP
Description
HANDLE/PROBE SET
Description
HANDLE/PROBE SET
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH3558 |
|
Product Name
|
Handle/probe Set Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
600 SCFM (1019 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level
62 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details