Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters SCUB2000

Description
TACHOMETER LCD 6 CHAR 5V SNAP IN
Request a Quote Datasheet
Description
TACHOMETER LCD 6 CHAR 5V SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC2000-ND
Panel Meters - Counters, Hour Meters RLC2000-ND
TACHOMETER LCD 6 CHAR 5V SNAP IN

TACHOMETER LCD 6 CHAR 5V SNAP IN

Buy Now Datasheet
Component Counter/display Mod, 6 Digit; No. Of Digits / Alpha Red Lion Controls - 63R4929 - Newark, An Avnet Company
Chicago, IL, United States
Component Counter/display Mod, 6 Digit; No. Of Digits / Alpha Red Lion Controls
63R4929
Component Counter/display Mod, 6 Digit; No. Of Digits / Alpha Red Lion Controls 63R4929
COMPONENT COUNTER/DISPLAY MOD, 6 DIGIT; No. of Digits / Alpha:6; Digit Height:8.9mm; Supply Voltage Min:3.5V; Supply Voltage Max:5.25V; Panel Cutout Height:26.16mm; Panel Cutout Width:47.75mm; Operating Temperature Min:-35°C RoHS Compliant: Yes

COMPONENT COUNTER/DISPLAY MOD, 6 DIGIT; No. of Digits / Alpha:6; Digit Height:8.9mm; Supply Voltage Min:3.5V; Supply Voltage Max:5.25V; Panel Cutout Height:26.16mm; Panel Cutout Width:47.75mm; Operating Temperature Min:-35°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC2000-ND 63R4929
Product Name Panel Meters - Counters, Hour Meters Component Counter/display Mod, 6 Digit; No. Of Digits / Alpha Red Lion Controls
Operating Temperature -31 to 185 F (-35 to 85 C) -31 to ? F (-35 to ? C)
Direction Up Count
Functions Count Totalizer; Ratemeters (Tachometers)
Reset Remote
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8494652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details