OMEGA Engineering, Inc. Boxes SCE-6N604LP

Description
SCE-6N604LP
Request a Quote Datasheet
Description
SCE-6N604LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-SCE-6N604LP-ND - DigiKey
Thief River Falls, MN, United States
SCE-6N604LP

SCE-6N604LP

Buy Now Datasheet
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega - 58AH2894 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
58AH2894
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega 58AH2894
ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-SCE-6N604LP-ND 58AH2894
Product Name Boxes Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Specs
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers