OMEGA ENGINEERING, INC.
SCE-24EL3008SS6LP -- ENCLOSURE 316SS TYPE 4X OMEGA
OMEGA Engineering, Inc.
Enclosure 316Ss Type 4X Omega
SCE-24EL3008SS6LP
Description
ENCLOSURE 316SS TYPE 4X
Description
ENCLOSURE 316SS TYPE 4X
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2486 |
|
Product Name
|
Enclosure 316Ss Type 4X Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level
33.15 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1760 SCFM (2992 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details