OMEGA ENGINEERING, INC.
SCE-20EL1606SS6LP -- ENCLOSURE 316SS TYPE 4X OMEGA
OMEGA Engineering, Inc.
Enclosure 316Ss Type 4X Omega
SCE-20EL1606SS6LP
Description
ENCLOSURE 316SS TYPE 4X
Description
ENCLOSURE 316SS TYPE 4X
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2378 |
|
Product Name
|
Enclosure 316Ss Type 4X Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure
0.4450 in H2O (0.8314 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level
37.85 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details