OMEGA Engineering, Inc. Boxes SCE-16N2006LP

Description
SCE-16N2006LP
Request a Quote Datasheet
Description
SCE-16N2006LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-SCE-16N2006LP-ND - DigiKey
Thief River Falls, MN, United States
SCE-16N2006LP

SCE-16N2006LP

Buy Now Datasheet
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega - 58AH2317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
58AH2317
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega 58AH2317
ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:406.4mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:406.4mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-SCE-16N2006LP-ND 58AH2317
Product Name Boxes Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
Type Junction Box
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.35 to 8.11 inch (136 to 206 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers