Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
SCE-12PBY25 -- PB ENCLOSURE 30.5MM TYPE 12 OMEGA
OMEGA Engineering, Inc.
Pb Enclosure 30.5Mm Type 12 Omega
SCE-12PBY25
Description
PB ENCLOSURE 30.5MM TYPE 12
Newark, An Avnet Company
Done
Description
PB ENCLOSURE 30.5MM TYPE 12
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pb Enclosure 30.5Mm Type 12 Omega
58AH2187
Pb Enclosure 30.5Mm Type 12 Omega
58AH2187
PB ENCLOSURE 30.5MM TYPE 12
PB ENCLOSURE 30.5MM TYPE 12
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
58AH2187
Product Name
Pb Enclosure 30.5Mm Type 12 Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7F.30 - Filter fan
7F3090242055
Specs
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Qualtek Electronics Corp.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-03010BBMW11
Specs
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Sound Level
30 dbA
Nominal Voltage
5 volts
View Details
2
suppliers
STEGO
Filter Fan FF 018
01800.0-01
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
2
suppliers
Rosenberg USA
Thermal Management Fans, AC
148VK-0281-030
View Details