SCASS-032U-18
THERMOCOUPLE PROBE, STAINLESS STEEL, 18"; Length:18"; External Diameter:0.032"; Probe Body Material:Stainless Steel; Product Range:SCASS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SCASS-032U-18-ND | 31AC5673 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 18; Length Omega |
| Diameter or Width Range | 0.0320 inch (0.8128 mm) |