OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-T

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-T-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-T-ND
Thermocouples, Temperature Probes 5880-SA3-T-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type T, 260Deg C, 40; Thermocouple Type Omega - 32AH7920 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 260Deg C, 40; Thermocouple Type Omega
32AH7920
Thermocouple, Type T, 260Deg C, 40; Thermocouple Type Omega 32AH7920
THERMOCOUPLE, TYPE T, 260DEG C, 40"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

THERMOCOUPLE, TYPE T, 260DEG C, 40"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

Supplier's Site Datasheet
Thermocouple, Type T, 1M, 260Deg C Rohs Compliant Omega - 69AJ0939 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 1M, 260Deg C Rohs Compliant Omega
69AJ0939
Thermocouple, Type T, 1M, 260Deg C Rohs Compliant Omega 69AJ0939
THERMOCOUPLE, TYPE T, 1M, 260DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE T, 1M, 260DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-T-ND 32AH7920 69AJ0939
Product Name Thermocouples, Temperature Probes Thermocouple, Type T, 260Deg C, 40; Thermocouple Type Omega Thermocouple, Type T, 1M, 260Deg C Rohs Compliant Omega
Sensed Temperature -40 to 500 F (-40 to 260 C) 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 4342421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details