OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-T-120

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-T-120-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-T-120-ND
Thermocouples, Temperature Probes 5880-SA3-T-120-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type T, 260Deg C, 120; Thermocouple Type Omega - 32AH7922 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 260Deg C, 120; Thermocouple Type Omega
32AH7922
Thermocouple, Type T, 260Deg C, 120; Thermocouple Type Omega 32AH7922
THERMOCOUPLE, TYPE T, 260DEG C, 120"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:

THERMOCOUPLE, TYPE T, 260DEG C, 120"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:

Supplier's Site Datasheet
Thermocouple, Type T, 3M, 260Deg C Rohs Compliant Omega - 69AJ0941 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 3M, 260Deg C Rohs Compliant Omega
69AJ0941
Thermocouple, Type T, 3M, 260Deg C Rohs Compliant Omega 69AJ0941
THERMOCOUPLE, TYPE T, 3M, 260DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE T, 3M, 260DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-T-120-ND 32AH7922 69AJ0941
Product Name Thermocouples, Temperature Probes Thermocouple, Type T, 260Deg C, 120; Thermocouple Type Omega Thermocouple, Type T, 3M, 260Deg C Rohs Compliant Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C) 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
MI Cable TC Assembly - Style MTA5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details