Conax Technologies Thermocouple Assemblies with PJFC-Plug/Jack Termination

Description
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with contacts constructed of thermocouple alloy materials. Polarity marks are molded in the bodies for installation assistance, and male and female assemblies are color coded with ISA calibration coding. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Individual plugs, jacks, tube adapters and wire clamps are also available.
Request a Quote Datasheet
Description
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with contacts constructed of thermocouple alloy materials. Polarity marks are molded in the bodies for installation assistance, and male and female assemblies are color coded with ISA calibration coding. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Individual plugs, jacks, tube adapters and wire clamps are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Buffalo, NY, United States
Thermocouple Assemblies with PJFC-Plug/Jack Termination
Thermocouple Assemblies with PJFC-Plug/Jack Termination
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with contacts constructed of thermocouple alloy materials. Polarity marks are molded in the bodies for installation assistance, and male and female assemblies are color coded with ISA calibration coding. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Individual plugs, jacks, tube adapters and wire clamps are also available.

Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with contacts constructed of thermocouple alloy materials. Polarity marks are molded in the bodies for installation assistance, and male and female assemblies are color coded with ISA calibration coding. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Individual plugs, jacks, tube adapters and wire clamps are also available.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Thermocouple Assemblies with PJFC-Plug/Jack Termination
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.0400 to 0.3750 inch (1.02 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Sheathed Thermocouple -  - Conax Technologies
Specs
Configuration Grounded Thermocouple
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.1250 inch (3.17 mm)
View Details
Tungsten-Coated Molybdenum for Graphite-Lined Furnaces -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type S (optional feature)
Probe Configuration Straight Probe
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Thermocouple Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details