THERMOCOUPLE WITH SELF-ADHESIVE
THERMOCOUPLE, TYPE K, 260DEG C, 40"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:
THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SA3-K-ND | 32AH7913 | 69AJ0933 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type K, 260Deg C, 40; Thermocouple Type Omega | Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega |
| Sensed Temperature | -40 to 500 F (-40 to 260 C) | 1.4 to 500 F (-17 to 260 C) |