OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-E-72-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-E-72-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-E-72-SRTC-ND
Thermocouples, Temperature Probes 5880-SA3-E-72-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type E, 260Deg C, 80; Thermocouple Type Omega - 32AH7905 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type E, 260Deg C, 80; Thermocouple Type Omega
32AH7905
Thermocouple, Type E, 260Deg C, 80; Thermocouple Type Omega 32AH7905
THERMOCOUPLE, TYPE E, 260DEG C, 80"; Thermocouple Type:E; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

THERMOCOUPLE, TYPE E, 260DEG C, 80"; Thermocouple Type:E; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-E-72-SRTC-ND 32AH7905
Product Name Thermocouples, Temperature Probes Thermocouple, Type E, 260Deg C, 80; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7128206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Drop Probe; Surface
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Thermocouple Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details