THERMOCOUPLE WITH SELF-ADHESIVE
SENSOR, THERMOCOUPLE, K, 2M, 315DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:315°C; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:80"; Lead Length - Metric:2m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SA1XL-K-72-ND | 30AC8410 |
| Product Name | Thermocouples, Temperature Probes | Sensor, Thermocouple, K, 2M, 315Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 599 F (0.0 to 315 C) | ? to 599 F (? to 315 C) |