OMEGA Engineering, Inc. Portable Dew Point Monitor RHB-1500

Description
This portable dew point hygrometer integrates the accuracy and reliability of the OMEGA chilled mirror with the battery life and ruggedness required for field use. The RHB-1500-C portable chilledmirror hygrometer has all the standard features, such as drift-free NIST-traceable accuracy, low maintenance, high durability, and ease of use in a system that is ideally suited for the demands of field use. Whether you use the RHB-1500-C as a field transfer standard or to spot-check your process air dryness or dew point, you'll find this system provides trouble-free operation. The RHB-1500-C is a self-contained system. Not only is no field assembly required, but also there's no need to carry around a myriad of individual components such as control boxes, sensors, cables, pumps, and power cords. Simply attach the sample line, adjust the flow (with the integral flowmeter), and turn on the power. Within minutes you'll be collecting field dew point data with the same chilled-mirror accuracy of a lab-standard hygrometer. And with a nominal battery life of 12 hours, the RHB-1500-C lets you collect for the entire shift or spot-check your processes for several days.
Description
This portable dew point hygrometer integrates the accuracy and reliability of the OMEGA chilled mirror with the battery life and ruggedness required for field use. The RHB-1500-C portable chilledmirror hygrometer has all the standard features, such as drift-free NIST-traceable accuracy, low maintenance, high durability, and ease of use in a system that is ideally suited for the demands of field use. Whether you use the RHB-1500-C as a field transfer standard or to spot-check your process air dryness or dew point, you'll find this system provides trouble-free operation. The RHB-1500-C is a self-contained system. Not only is no field assembly required, but also there's no need to carry around a myriad of individual components such as control boxes, sensors, cables, pumps, and power cords. Simply attach the sample line, adjust the flow (with the integral flowmeter), and turn on the power. Within minutes you'll be collecting field dew point data with the same chilled-mirror accuracy of a lab-standard hygrometer. And with a nominal battery life of 12 hours, the RHB-1500-C lets you collect for the entire shift or spot-check your processes for several days.
Datasheet
Datasheet Summary
Powered by GS/AI

The RHB-1500 Portable Dew Point Monitor from OMEGA Engineering, Inc. is designed for accurate field measurement of dew point and frost point. It features a measurement range of -60 to 75°C (-76 to 167°F) with an accuracy of ±0.2°C, ensuring reliable data collection. The device is microprocessor-controlled and includes a rechargeable battery with a nominal life of 12 hours, making it suitable for extended field use. This monitor is housed in a rugged enclosure and comes with a hard protective case for easy transport. It operates without the need for extensive assembly, allowing users to quickly connect the sample line and begin measurements. The unit includes an integral flowmeter for sample flow adjustment and provides both analog output and visual alarms for monitoring purposes. With its low maintenance requirements and high durability, the RHB-1500 is well-suited for applications that demand precise dew point measurements in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The RHB-1500 Portable Dew Point Monitor from OMEGA Engineering, Inc. is designed for accurate field measurement of dew point and frost point. It features a measurement range of -60 to 75°C (-76 to 167°F) with an accuracy of ±0.2°C, ensuring reliable data collection. The device is microprocessor-controlled and includes a rechargeable battery with a nominal life of 12 hours, making it suitable for extended field use. This monitor is housed in a rugged enclosure and comes with a hard protective case for easy transport. It operates without the need for extensive assembly, allowing users to quickly connect the sample line and begin measurements. The unit includes an integral flowmeter for sample flow adjustment and provides both analog output and visual alarms for monitoring purposes. With its low maintenance requirements and high durability, the RHB-1500 is well-suited for applications that demand precise dew point measurements in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Portable Dew Point Monitor - RHB-1500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Dew Point Monitor
RHB-1500
Portable Dew Point Monitor RHB-1500
This portable dew point hygrometer integrates the accuracy and reliability of the OMEGA chilled mirror with the battery life and ruggedness required for field use. The RHB-1500-C portable chilledmirror hygrometer has all the standard features, such as drift-free NIST-traceable accuracy, low maintenance, high durability, and ease of use in a system that is ideally suited for the demands of field use. Whether you use the RHB-1500-C as a field transfer standard or to spot-check your process air dryness or dew point, you'll find this system provides trouble-free operation. The RHB-1500-C is a self-contained system. Not only is no field assembly required, but also there's no need to carry around a myriad of individual components such as control boxes, sensors, cables, pumps, and power cords. Simply attach the sample line, adjust the flow (with the integral flowmeter), and turn on the power. Within minutes you'll be collecting field dew point data with the same chilled-mirror accuracy of a lab-standard hygrometer. And with a nominal battery life of 12 hours, the RHB-1500-C lets you collect for the entire shift or spot-check your processes for several days.
This portable dew point hygrometer integrates the accuracy and reliability of the OMEGA chilled mirror with the battery life and ruggedness required for field use.
The RHB-1500-C portable chilledmirror hygrometer has all the standard features, such as drift-free NIST-traceable accuracy, low maintenance, high durability, and ease of use in a system that is ideally suited for the demands of field use. Whether you use the RHB-1500-C as a field transfer standard or to spot-check your process air dryness or dew point, you'll find this system provides trouble-free operation.
The RHB-1500-C is a self-contained system. Not only is no field assembly required, but also there's no need to carry around a myriad of individual components such as control boxes, sensors, cables, pumps, and power cords. Simply attach the sample line, adjust the flow (with the integral flowmeter), and turn on the power. Within minutes you'll be collecting field dew point data with the same chilled-mirror accuracy of a lab-standard hygrometer. And with a nominal battery life of 12 hours, the RHB-1500-C lets you collect for the entire shift or spot-check your processes for several days.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number RHB-1500
Product Name Portable Dew Point Monitor
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured DewPoint
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details