OMEGA Engineering, Inc. Printing Handheld RH/Temperature Meter RH1362P

Description
OMEGA’s compact and low cost RH1362P is ideal for applications requiring display and printing of relative humidity and temperature measurements. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. A built-in thermal printer makes hard copies of the RH and temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, RH and channel number. Battery powered or optional AC adaptor. Free Thermocouple Included: This model includes a free 1 m (40") Type K insulated beaded wire thermocouple with subminiature connector and wire spool caddy (1 per channel).
Description
OMEGA’s compact and low cost RH1362P is ideal for applications requiring display and printing of relative humidity and temperature measurements. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. A built-in thermal printer makes hard copies of the RH and temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, RH and channel number. Battery powered or optional AC adaptor. Free Thermocouple Included: This model includes a free 1 m (40") Type K insulated beaded wire thermocouple with subminiature connector and wire spool caddy (1 per channel).

Suppliers

Company
Product
Description
Supplier Links
Printing Handheld RH/Temperature Meter - RH1362P - OMEGA Engineering, Inc.
Norwalk, CT, USA
Printing Handheld RH/Temperature Meter
RH1362P
Printing Handheld RH/Temperature Meter RH1362P
OMEGA’s compact and low cost RH1362P is ideal for applications requiring display and printing of relative humidity and temperature measurements. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. A built-in thermal printer makes hard copies of the RH and temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, RH and channel number. Battery powered or optional AC adaptor. Free Thermocouple Included: This model includes a free 1 m (40") Type K insulated beaded wire thermocouple with subminiature connector and wire spool caddy (1 per channel).

OMEGA’s compact and low cost RH1362P is ideal for applications requiring display and printing of relative humidity and temperature measurements. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. A built-in thermal printer makes hard copies of the RH and temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, RH and channel number. Battery powered or optional AC adaptor.
Free Thermocouple Included: This model includes a free 1 m (40") Type K insulated beaded wire thermocouple with subminiature connector and wire spool caddy (1 per channel).

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number RH1362P
Product Name Printing Handheld RH/Temperature Meter
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 10 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - 10142020-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Meters - 563022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details