OMEGA ENGINEERING, INC.
RECJ1-14 -- T/C EXTENSION CABLE OMEGA
OMEGA Engineering, Inc.
T/c Extension Cable Omega
RECJ1-14
Description
T/C EXTENSION CABLE
Description
T/C EXTENSION CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9178 |
|
Product Name
|
T/c Extension Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
17 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details