OMEGA ENGINEERING, INC.
RDXL8-ADAPTER -- AC ADAPTER OMEGA
OMEGA Engineering, Inc.
Ac Adapter Omega
RDXL8-ADAPTER
Description
AC ADAPTER: RDXL8 ONLY
Description
AC ADAPTER: RDXL8 ONLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8849 |
|
Product Name
|
Ac Adapter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32 SCFM (54.39 m³/hr)
Maximum Sound Level
34 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers