OMEGA ENGINEERING, INC.
RDX6110-BAT-1 -- AKKU NI CD 1,25V OMEGA
OMEGA Engineering, Inc.
Akku Ni Cd 1,25V Omega
RDX6110-BAT-1
Description
AKKU NI CD 1,25V
Description
AKKU NI CD 1,25V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8865 |
|
Product Name
|
Akku Ni Cd 1,25V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level
41.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
69.9 SCFM (119 m³/hr)
Maximum Static Pressure
0.9800 in H2O (1.83 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details