Pelonis Technologies, Inc. 8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8015X24BPLP1b-7

Description
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8015X24BPLP1b-7
8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8015X24BPLP1b-7
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 15mm (3.15 x 3.15 x 0.59in.)
5V, 12V, 24V, 48V
26.10~43.50 CFM (0.74~1.23 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8015X24BPLP1b-7
Product Name 8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5811 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 49.2 dbA
View Details
6025-5 Series 3.36 Watt (W) Power Brushless DC Axial Fan - D6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
4020-7 Series 1.22 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details