Red Lion Controls, Inc. Control, PID, Board, Output, Replacement, 1 Relay RBD48100

Description
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Manual/Automatic Control Modes Panel Cutout: 1.77" × 1.77" (1⁄16 DIN) Accepts 10 Different Thermocouple or RTD Sensor Inputs Power Requirements: 85-250 VAC Sealing: NEMA 4X/IP65 Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C
Description
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Manual/Automatic Control Modes Panel Cutout: 1.77" × 1.77" (1⁄16 DIN) Accepts 10 Different Thermocouple or RTD Sensor Inputs Power Requirements: 85-250 VAC Sealing: NEMA 4X/IP65 Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C

Suppliers

Company
Product
Description
Supplier Links
Control, PID, Board, Output, Replacement, 1 Relay - 70031237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Control, PID, Board, Output, Replacement, 1 Relay
70031237
Control, PID, Board, Output, Replacement, 1 Relay 70031237
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Manual/Automatic Control Modes Panel Cutout: 1.77" × 1.77" (1⁄16 DIN) Accepts 10 Different Thermocouple or RTD Sensor Inputs Power Requirements: 85-250 VAC Sealing: NEMA 4X/IP65 Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C

The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module).
Features:

  • Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High
  • Manual/Automatic Control Modes
  • Panel Cutout: 1.77" × 1.77" (1⁄16 DIN)
  • Accepts 10 Different Thermocouple or RTD Sensor Inputs
  • Power Requirements: 85-250 VAC
  • Sealing: NEMA 4X/IP65
  • Optional Cooling Output
  • Setpoint Ramping for Process Startup
  • Other Listings Available
  • Operating Temperature: 0°C to +50°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70031237
Product Name Control, PID, Board, Output, Replacement, 1 Relay
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details