Red Lion Controls, Inc. RAM-6021M12 Secure Industrial IP-67 Router RAM-6021M12

Description
LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100 Auto-Sensing) Five (5) M12 D-code connectors Mechanical Dimensions: 4.32” x 5” x 2.1” (10.97 cm x 12.7 cm x 5.33 cm) Weight: 1.75 lb (0.79 kg) Redundant Power Input One (1) M12 A-code connector 8-49 VDC (12 VDC nominal) Environmental Rugged IP67 dustproof and water-resistant metal enclosure Operating temperature: -40° to +80°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety o ISA 12.12.01-2015 Class I and II, Div. 2, and Class II, Div. 1 and 2, Groups A, B, C, D Hazardous locations Rail EN 50155, EN 50121, EN 61373 and EN 45545-2 Maritime o ABS type approval for shipboard applications, EMC Directive 2014/30/EU Designed to comply with IEEE 1613 (Electric Utility Substations) NEMA TS1/TS2 (Traffic Control) Cables Please see Data Sheet for recommendations on these items.
Request a Quote Datasheet
Description
LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100 Auto-Sensing) Five (5) M12 D-code connectors Mechanical Dimensions: 4.32” x 5” x 2.1” (10.97 cm x 12.7 cm x 5.33 cm) Weight: 1.75 lb (0.79 kg) Redundant Power Input One (1) M12 A-code connector 8-49 VDC (12 VDC nominal) Environmental Rugged IP67 dustproof and water-resistant metal enclosure Operating temperature: -40° to +80°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety o ISA 12.12.01-2015 Class I and II, Div. 2, and Class II, Div. 1 and 2, Groups A, B, C, D Hazardous locations Rail EN 50155, EN 50121, EN 61373 and EN 45545-2 Maritime o ABS type approval for shipboard applications, EMC Directive 2014/30/EU Designed to comply with IEEE 1613 (Electric Utility Substations) NEMA TS1/TS2 (Traffic Control) Cables Please see Data Sheet for recommendations on these items.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM-6021M12 Secure Industrial IP-67 Router - RAM-6021M12 - Red Lion Controls, Inc.
York, PA, United States
RAM-6021M12 Secure Industrial IP-67 Router
RAM-6021M12
RAM-6021M12 Secure Industrial IP-67 Router RAM-6021M12
LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100 Auto-Sensing) Five (5) M12 D-code connectors Mechanical Dimensions: 4.32” x 5” x 2.1” (10.97 cm x 12.7 cm x 5.33 cm) Weight: 1.75 lb (0.79 kg) Redundant Power Input One (1) M12 A-code connector 8-49 VDC (12 VDC nominal) Environmental Rugged IP67 dustproof and water-resistant metal enclosure Operating temperature: -40° to +80°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety o ISA 12.12.01-2015 Class I and II, Div. 2, and Class II, Div. 1 and 2, Groups A, B, C, D Hazardous locations Rail EN 50155, EN 50121, EN 61373 and EN 45545-2 Maritime o ABS type approval for shipboard applications, EMC Directive 2014/30/EU Designed to comply with IEEE 1613 (Electric Utility Substations) NEMA TS1/TS2 (Traffic Control) Cables Please see Data Sheet for recommendations on these items.
  • LAN-to-LAN or LAN-to-WAN connectivity
  • Built in security and routing protects against unwanted intrusion
    • IPsec and SSL VPN tunnels
    • Stateful firewall
    • Port forwarding
    • Packet filtering
    • Access control list (ACL)

  • Flexible all-in-one platform reduces system complexity
    • NAT support for one-to-one or one-to-many translations
    • DHCP server and DHCP relay
    • Event engine to trigger I/O or send email alerts
    • SNMP v1, v2, v3
    • Dynamic DNS
    • Modbus TCP/ASCII/RTU
    • DNP3 – slave
    • Syslog
    • Built-in traffic capture for enhanced troubleshooting
    • RAMQTT client for IIoT cloud connectivity

Ethernet Interface (10/100 Auto-Sensing)


  • Five (5) M12 D-code connectors

Mechanical


  • Dimensions: 4.32” x 5” x 2.1” (10.97 cm x 12.7 cm x 5.33 cm)
  • Weight: 1.75 lb (0.79 kg)

Redundant Power Input


  • One (1) M12 A-code connector
  • 8-49 VDC (12 VDC nominal)

Environmental


  • Rugged IP67 dustproof and water-resistant metal enclosure
  • Operating temperature: -40° to +80°C
  • Humidity: 5 to 95% non-condensing
  • Shock: IEC60068-2-27
  • Vibration: IEC60068-2-6

Certifications


  • Product Safety
    • o ISA 12.12.01-2015 Class I and II, Div. 2, and Class II, Div. 1 and 2, Groups A, B, C, D Hazardous locations

  • Rail
    • EN 50155, EN 50121, EN 61373 and EN 45545-2

  • Maritime
    • o ABS type approval for shipboard applications, EMC Directive 2014/30/EU

  • Designed to comply with
    • IEEE 1613 (Electric Utility Substations)
    • NEMA TS1/TS2 (Traffic Control)

Cables
Please see Data Sheet for recommendations on these items.

Supplier's Site Datasheet
Gateways, Routers - 68-RAM-6021M12-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
68-RAM-6021M12-ND
Gateways, Routers 68-RAM-6021M12-ND
RAM-6021M12 IP67 SECURE INDUSTRI

RAM-6021M12 IP67 SECURE INDUSTRI

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number RAM-6021M12 68-RAM-6021M12-ND
Product Name RAM-6021M12 Secure Industrial IP-67 Router Gateways, Routers
Network Equipment Router Router
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-ASI-EPL-GU-8E8A-CE - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details