OMEGA ENGINEERING, INC.
RAD5253B/480 -- RADIANT PROCESS HEATERS OMEGA
OMEGA Engineering, Inc.
Radiant Process Heaters Omega
RAD5253B/480
Description
RADIANT PROCESS HEATERS
Description
RADIANT PROCESS HEATERS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8745 |
|
Product Name
|
Radiant Process Heaters Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1447 SCFM (2460 m³/hr)
Maximum Sound Level
78 dbA
View Details