Red Lion Controls, Inc. RA70S Remote Access Router with 4G Cellular (EU) RA70SR4E00V1S0D0

Description
Specifications 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply) Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS 4G LTE with EU carrier support Two SIM card slots for GSM / UMTS and LTE devices Supports Simply.Connect Services Over 17 drivers for various types of control Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding Internet connection via a network interface, per WAN Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN) Firewall, DynDNS, DHCP, web callback, VPN (optional) SD card slot Dual LEDs in the function and status display Integrated web server for easy configuration via HTTPS with individual password Compact metal housing with IP20 for DIN rail mounting For communicating with European Server
Datasheet
Description
Specifications 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply) Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS 4G LTE with EU carrier support Two SIM card slots for GSM / UMTS and LTE devices Supports Simply.Connect Services Over 17 drivers for various types of control Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding Internet connection via a network interface, per WAN Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN) Firewall, DynDNS, DHCP, web callback, VPN (optional) SD card slot Dual LEDs in the function and status display Integrated web server for easy configuration via HTTPS with individual password Compact metal housing with IP20 for DIN rail mounting For communicating with European Server
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA70S Remote Access Router with 4G Cellular (EU) - RA70SR4E00V1S0D0 - Red Lion Controls, Inc.
York, PA, United States
RA70S Remote Access Router with 4G Cellular (EU)
RA70SR4E00V1S0D0
RA70S Remote Access Router with 4G Cellular (EU) RA70SR4E00V1S0D0
Specifications 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply) Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS 4G LTE with EU carrier support Two SIM card slots for GSM / UMTS and LTE devices Supports Simply.Connect Services Over 17 drivers for various types of control Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding Internet connection via a network interface, per WAN Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN) Firewall, DynDNS, DHCP, web callback, VPN (optional) SD card slot Dual LEDs in the function and status display Integrated web server for easy configuration via HTTPS with individual password Compact metal housing with IP20 for DIN rail mounting For communicating with European Server

Specifications
4x LAN interface, 1x WAN interface
USB connection for configuration and for USBoverIP
4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply)
Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS
4G LTE with EU carrier support
Two SIM card slots for GSM / UMTS and LTE devices
Supports Simply.Connect Services
Over 17 drivers for various types of control
Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding
Internet connection via a network interface, per WAN
Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN)
Firewall, DynDNS, DHCP, web callback, VPN (optional)
SD card slot
Dual LEDs in the function and status display
Integrated web server for easy configuration via HTTPS with individual password
Compact metal housing with IP20 for DIN rail mounting

For communicating with European Server

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number RA70SR4E00V1S0D0
Product Name RA70S Remote Access Router with 4G Cellular (EU)
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details