Red Lion Controls, Inc. RA70K Keyed Remote Access Router with 4G Cellular (EU) RA70KR4E00V1S0D0

Description
Specifications Key switch 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply) Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS 4G LTE with EU carrier support Two SIM card slots for GSM / UMTS and LTE devices Supports Simply.Connect Services Over 17 drivers for various types of control Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding Internet connection via a network interface, per WAN Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN) Firewall, DynDNS, DHCP, web callback, VPN (optional) SD card slot Dual LEDs in the function and status display Integrated web server for easy configuration via HTTPS with individual password Compact metal housing with IP20 for DIN rail mounting For communicating with European Server
Datasheet
Description
Specifications Key switch 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply) Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS 4G LTE with EU carrier support Two SIM card slots for GSM / UMTS and LTE devices Supports Simply.Connect Services Over 17 drivers for various types of control Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding Internet connection via a network interface, per WAN Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN) Firewall, DynDNS, DHCP, web callback, VPN (optional) SD card slot Dual LEDs in the function and status display Integrated web server for easy configuration via HTTPS with individual password Compact metal housing with IP20 for DIN rail mounting For communicating with European Server
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA70K Keyed Remote Access Router with 4G Cellular (EU) - RA70KR4E00V1S0D0 - Red Lion Controls, Inc.
York, PA, United States
RA70K Keyed Remote Access Router with 4G Cellular (EU)
RA70KR4E00V1S0D0
RA70K Keyed Remote Access Router with 4G Cellular (EU) RA70KR4E00V1S0D0
Specifications Key switch 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply) Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS 4G LTE with EU carrier support Two SIM card slots for GSM / UMTS and LTE devices Supports Simply.Connect Services Over 17 drivers for various types of control Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding Internet connection via a network interface, per WAN Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN) Firewall, DynDNS, DHCP, web callback, VPN (optional) SD card slot Dual LEDs in the function and status display Integrated web server for easy configuration via HTTPS with individual password Compact metal housing with IP20 for DIN rail mounting For communicating with European Server

Specifications
Key switch
4x LAN interface, 1x WAN interface
USB connection for configuration and for USBoverIP
4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply)
Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS
4G LTE with EU carrier support
Two SIM card slots for GSM / UMTS and LTE devices
Supports Simply.Connect Services
Over 17 drivers for various types of control
Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding
Internet connection via a network interface, per WAN
Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN)
Firewall, DynDNS, DHCP, web callback, VPN (optional)
SD card slot
Dual LEDs in the function and status display
Integrated web server for easy configuration via HTTPS with individual password
Compact metal housing with IP20 for DIN rail mounting

For communicating with European Server

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number RA70KR4E00V1S0D0
Product Name RA70K Keyed Remote Access Router with 4G Cellular (EU)
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-101/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details