OMEGA ENGINEERING, INC.
Q--10-110C-9-1/2 -- DIAL THERMOMETER OMEGA
OMEGA Engineering, Inc.
Dial Thermometer Omega
Q--10-110C-9-1/2
Description
DIAL THERMOMETER
Description
DIAL THERMOMETER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8340 |
|
Product Name
|
Dial Thermometer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers