Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU41DC0

Description
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input - PXU41DC0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input
PXU41DC0
PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU41DC0
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Voltage output
Additional relay output
Remote setpoint
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/8 DIN
W48 x H96 mm
24 VDC, ±10%, 5 W
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/Process Control - 99765189 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
99765189
Temperature/Process Control 99765189
TEMPERATURE CONTROLLER, 1/8 DIN, LINEAR 0-10 VDC OUTPUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, USER INPUT, REMOTE SET POINT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/8 DIN, LINEAR 0-10 VDC OUTPUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, USER INPUT, REMOTE SET POINT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4428 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4428
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4428
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Radwell International Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU41DC0 99765189 70AC4428
Product Name PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input Temperature/Process Control Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details