Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU41DB0

Description
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet
Description
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input - PXU41DB0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input
PXU41DB0
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU41DB0
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Voltage output
Additional relay output
Remote setpoint
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/16 DIN
W48 x H96 mm
24 VDC, ±10%, 5 W
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature Controllers - 1959222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959222
Temperature Controllers 1959222
Red Lion PXU41DB0

Red Lion PXU41DB0

Supplier's Site
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4427 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4427
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4427
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU41DB0 1959222 70AC4427
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Remote set point, User Input Temperature Controllers Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID PID
Control Signal Analog Voltage Output; Switched Output Analog Voltage Output; Switched Output; Other; 0-10 v dc, relay
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details