Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, Remote set point, User Input PXU41D20

Description
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet
Description
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, Remote set point, User Input - PXU41D20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, Remote set point, User Input
PXU41D20
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, Remote set point, User Input PXU41D20
PID control Linear Voltage output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Voltage output
Additional relay output
Remote setpoint
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/16 DIN
W48 x H96 mm
100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature Controllers - 1959221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959221
Temperature Controllers 1959221
Red Lion PXU41D20

Red Lion PXU41D20

Supplier's Site
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4430 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4430
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4430
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU41D20 1959221 70AC4430
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, Remote set point, User Input Temperature Controllers Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID PID
Control Signal Analog Voltage Output; Switched Output Analog Voltage Output; Switched Output; Other; 0-10 v dc, relay
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

UCT-WLN Universal Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details