Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, CT input, User Input PXU41B20

Description
PID control CT Input Linear Voltage output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet
Description
PID control CT Input Linear Voltage output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, CT input, User Input - PXU41B20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, CT input, User Input
PXU41B20
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, CT input, User Input PXU41B20
PID control CT Input Linear Voltage output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
CT Input
Linear Voltage output
Additional relay output
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/16 DIN
W48 x H48 mm
100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature Controllers - 1959220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959220
Temperature Controllers 1959220
Red Lion PXU41B20

Red Lion PXU41B20

Supplier's Site
Controllers - Process, Temperature - PXU41B20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU41B20
Controllers - Process, Temperature PXU41B20
PID CTLR TEMP/PROCESS

PID CTLR TEMP/PROCESS

Buy Now
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4420
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4420
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU41B20 1959220 PXU41B20 70AC4420
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, CT input, User Input Temperature Controllers Controllers - Process, Temperature Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID PID
Control Signal Analog Voltage Output; Switched Output Analog Voltage Output; Switched Output; Other; 0-10 v dc, relay
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Standards and Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data