Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, 2 User Inputs PXU41AE0

Description
PID Control Main Control Output - 0 to 10VDC Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Datasheet
Description
PID Control Main Control Output - 0 to 10VDC Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, 2 User Inputs - PXU41AE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, 2 User Inputs
PXU41AE0
PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, 2 User Inputs PXU41AE0
PID Control Main Control Output - 0 to 10VDC Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input

PID Control
Main Control Output - 0 to 10VDC
Secondary Control Output - Relay
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
PC or Front Panel Programming
1/4 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU41AE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU41AE0
Controllers - Process, Temperature PXU41AE0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 75Y6442 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
75Y6442
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 75Y6442
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU41AE0 PXU41AE0 75Y6442
Product Name PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, 2 User Inputs Controllers - Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Control Signal Analog Voltage Output; Switched Output
Controller Type Temperature
Temperature RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details