Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, 2 User Inputs PXU41A20

Description
PID Control Main Control Output - 0 to 10 VDC RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - 0 to 10 VDC RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, 2 User Inputs - PXU41A20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, 2 User Inputs
PXU41A20
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, 2 User Inputs PXU41A20
PID Control Main Control Output - 0 to 10 VDC RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input

PID Control
Main Control Output - 0 to 10 VDC
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input

Supplier's Site Datasheet
Temperature Controllers - 1959218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959218
Temperature Controllers 1959218
Red Lion PXU41A20

Red Lion PXU41A20

Supplier's Site
Temp/process Ctrl, Linear Voltage; Thermocouple Type Red Lion Controls - 75Y6443 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Ctrl, Linear Voltage; Thermocouple Type Red Lion Controls
75Y6443
Temp/process Ctrl, Linear Voltage; Thermocouple Type Red Lion Controls 75Y6443
TEMP/PROCESS CTRL, LINEAR VOLTAGE; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:10VDC RoHS Compliant: Yes

TEMP/PROCESS CTRL, LINEAR VOLTAGE; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:10VDC RoHS Compliant: Yes

Supplier's Site
Controllers - Process, Temperature - PXU41A20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU41A20
Controllers - Process, Temperature PXU41A20
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU41A20 1959218 75Y6443 PXU41A20
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power, RS-485, 2nd relay output, 2 User Inputs Temperature Controllers Temp/process Ctrl, Linear Voltage; Thermocouple Type Red Lion Controls Controllers - Process, Temperature
Control PID PID Linear
Control Signal Analog Voltage Output; Switched Output Analog Voltage Output; Switched Output; Other; 0-10 v dc, relay Analog Voltage Output
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Standards and Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details