Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power PXU400C0

Description
PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Datasheet
Description
PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power - PXU400C0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power
PXU400C0
PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power PXU400C0
PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input

PID Control
Main Control Output - 0 to 10 VDC
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/8 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU400C0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU400C0
Controllers - Process, Temperature PXU400C0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 75Y6439 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
75Y6439
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 75Y6439
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU400C0 PXU400C0 75Y6439
Product Name PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, DC power Controllers - Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Control Signal Analog Voltage Output
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details
SLC 5/04 64K Controller - 1747-L543 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details