The Red Lion PXU PID Controller is designed for a variety of industrial applications, offering features such as universal inputs for thermocouples, RTDs, and analog signals. It supports full PID control with on-demand auto-tuning and provides two control outputs, which can be configured for either reverse or direct applications. The controller includes ramp/soak capability, allowing for the adjustment of temperature and process variables over specified time periods. This model operates on 24 VDC and is equipped with dual relay alarm outputs, ensuring effective monitoring and control. The PXU series is UL Listed and complies with CE and RoHS standards, making it suitable for industrial environments. It features an IP65 enclosure rating for the face, ensuring protection against dust and water ingress when properly installed. The operating temperature range is from 0 to 50°C, with a storage range of -20 to 65°C, and it can withstand humidity levels up to 80% non-condensing. The controller is compatible with Crimson 2.1 software for easy programming and setup, and it offers a range of display options with backlighting for enhanced visibility. The PXU PID Controller is a versatile choice for machine builders and process engineers looking for reliable temperature and process control solutions.
PID Control
Main Control Output - 0 to 10 VDC
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 0-10 VDC OUTPUT, 24 VDC POWER. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | RS Components, Ltd. | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | PXU400B0 | 1959217 | PXU400B0 | 89379698 | 75Y6438 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power | Temperature Controllers | Controllers - Process, Temperature | Temperature/Process Control | Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls |
| Control | PID | PID | |||
| Control Signal | Analog Voltage Output | Analog Voltage Output; Other; 0-10 v dc | |||
| Form Factor | Chassis; Panel mount | ||||
| Interface | Digital Front Panel | ||||
| Standards and Compliance | RoHS | RoHS |