PID Control
Main Control Output - 0 to 10 VDC
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/8 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
| Red Lion Controls, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU40030 | 75Y6441 | PXU40030 |
| Product Name | PXU - PID Controller, 1/8 DIN Universal Input, Linear V Out, AC power | Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | ||
| Control Signal | Analog Voltage Output | ||
| Control Outputs | 1 outputs |