Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power PXU40020

Description
PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power - PXU40020 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power
PXU40020
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power PXU40020
PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input

PID Control
Main Control Output - 0 to 10 VDC
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input

Supplier's Site Datasheet
Temperature Controllers - 1959216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959216
Temperature Controllers 1959216
Red Lion PXU40020

Red Lion PXU40020

Supplier's Site
Temperature/Process Control - 89379687 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
89379687
Temperature/Process Control 89379687
TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 0-10 VDC OUTPUT, 100-240 VAC POWER. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 0-10 VDC OUTPUT, 100-240 VAC POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Controllers - Process, Temperature - PXU40020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU40020
Controllers - Process, Temperature PXU40020
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 75Y6440 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
75Y6440
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 75Y6440
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU40020 1959216 89379687 PXU40020 75Y6440
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, AC power Temperature Controllers Temperature/Process Control Controllers - Process, Temperature Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID PID
Control Signal Analog Voltage Output Analog Voltage Output; Other; 0-10 v dc
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Standards and Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data