Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU31C30

Description
PID control Linear Current output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control Linear Current output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input - PXU31C30 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input
PXU31C30
PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU31C30
PID control Linear Current output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Current output
Additional relay output
Retransmitted output
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/8 DIN
W48 x H96 mm
100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/Process Control - 99766062 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
99766062
Temperature/Process Control 99766062
TEMPERATURE CONTROLLER, 1/8 DIN, LINEAR 4-20 MA OUTPUT, 100-240 VAC POWER, RS-485, 2ND RELAY OUTPUT, RE-TRANSMISSION OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/8 DIN, LINEAR 4-20 MA OUTPUT, 100-240 VAC POWER, RS-485, 2ND RELAY OUTPUT, RE-TRANSMISSION OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4410
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4410
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU31C30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU31C30
Controllers - Process, Temperature PXU31C30
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. Radwell International Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU31C30 99766062 70AC4410 PXU31C30
Product Name PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input Temperature/Process Control Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls Controllers - Process, Temperature
Control PID
Control Signal Current Loop Output; Switched Output
Inputs 1 inputs
Control Outputs 2 outputs
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details