Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU21DE0

Description
PID control Solid State output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Description
PID control Solid State output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Datasheet Summary
Powered by GS/AI

The Red Lion PXU PID Controller is designed for a variety of industrial applications, offering features such as universal inputs for thermocouples, RTDs, and analog signals. It supports full PID control with on-demand auto-tuning and has two control outputs that can be configured for either reverse or direct application. The controller includes ramp/soak capability, allowing users to manage temperature and process variables over specified time periods. This model operates on 24 VDC and is equipped with a dual line display, which is one of the largest in the industry. It features easy programming through front panel buttons or Crimson software. The PXU series is UL listed and complies with CE and RoHS standards, ensuring reliability in industrial environments. The controller is rated for IP65 ingress protection, making it suitable for indoor use when properly installed. It operates effectively within a temperature range of 0 to 50¬8C and can withstand humidity levels up to 80% non-condensing. Engineers looking for a robust and versatile temperature/process controller may find the PXU series a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The Red Lion PXU PID Controller is designed for a variety of industrial applications, offering features such as universal inputs for thermocouples, RTDs, and analog signals. It supports full PID control with on-demand auto-tuning and has two control outputs that can be configured for either reverse or direct application. The controller includes ramp/soak capability, allowing users to manage temperature and process variables over specified time periods. This model operates on 24 VDC and is equipped with a dual line display, which is one of the largest in the industry. It features easy programming through front panel buttons or Crimson software. The PXU series is UL listed and complies with CE and RoHS standards, ensuring reliability in industrial environments. The controller is rated for IP65 ingress protection, making it suitable for indoor use when properly installed. It operates effectively within a temperature range of 0 to 50¬8C and can withstand humidity levels up to 80% non-condensing. Engineers looking for a robust and versatile temperature/process controller may find the PXU series a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input - PXU21DE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input
PXU21DE0
PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU21DE0
PID control Solid State output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • Solid State output
  • Additional relay output
  • Remote setpoint
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/4 DIN
  • W96 x H96 mm
  • 24 VDC, ±10%, 5 W
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4397 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4397
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4397
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number PXU21DE0 70AC4397
Product Name PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details