Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU21CC0

Description
PID control Solid State output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control Solid State output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Re-transmission output, User Input - PXU21CC0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Re-transmission output, User Input
PXU21CC0
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU21CC0
PID control Solid State output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • Solid State output
  • Additional relay output
  • Retransmitted output
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/8 DIN
  • W48 x H96 mm
  • 24 VDC, ±10%, 5 W
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 61AC4822 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
61AC4822
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 61AC4822
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number PXU21CC0 61AC4822
Product Name PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Re-transmission output, User Input Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details