Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input PXU21B20

Description
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input - PXU21B20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input
PXU21B20
PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input PXU21B20
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • CT Input
  • Solid State output
  • Additional relay output
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/16 DIN
  • W48 x H48 mm
  • 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU21B20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU21B20
Controllers - Process, Temperature PXU21B20
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now
Temperature/Process Control - 99765883 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
99765883
Temperature/Process Control 99765883
TEMPERATURE CONTROLLER, 1/16 DIN, SS OUTPUT, 100-240 VAC POWER, RS-485, 2ND RELAY OUTPUT, CT INPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/16 DIN, SS OUTPUT, 100-240 VAC POWER, RS-485, 2ND RELAY OUTPUT, CT INPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4391 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4391
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4391
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:2; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:2; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Quarktwin Technology Ltd. Radwell International Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU21B20 PXU21B20 99765883 70AC4391
Product Name PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input Controllers - Process, Temperature Temperature/Process Control Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID
Control Signal Switched Output; Serial / Digital
Controller Type Temperature
Temperature RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details